MACOM RF & MW Power Amplifier MAAP-011139

Description
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.
Request a Quote Datasheet
Description
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011139 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011139
RF & MW Power Amplifier MAAP-011139
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.

The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz.

The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-011139
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27500 to 33400 MHz
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-55-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 55 dB
View Details