MACOM Broadband/CATV (75 Ohm) Drop Amplifier MAAMSS0060TR

Description
MACOM's MAAMSS0060 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead free miniature surface mount plastic package. The MAAMSS0060 employs a monolithic single stage design featuring a convenient 75 ? input/output impedance that minimizes the number of external components required. The MAAMSS0060 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based applications. The MAAMSS0060 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote
Description
MACOM's MAAMSS0060 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead free miniature surface mount plastic package. The MAAMSS0060 employs a monolithic single stage design featuring a convenient 75 ? input/output impedance that minimizes the number of external components required. The MAAMSS0060 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based applications. The MAAMSS0060 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Drop Amplifier - MAAMSS0060TR - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Drop Amplifier
MAAMSS0060TR
Broadband/CATV (75 Ohm) Drop Amplifier MAAMSS0060TR
MACOM's MAAMSS0060 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead free miniature surface mount plastic package. The MAAMSS0060 employs a monolithic single stage design featuring a convenient 75 ? input/output impedance that minimizes the number of external components required. The MAAMSS0060 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based applications. The MAAMSS0060 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

MACOM's MAAMSS0060 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead free miniature surface mount plastic package. The MAAMSS0060 employs a monolithic single stage design featuring a convenient 75 ? input/output impedance that minimizes the number of external components required. The MAAMSS0060 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based applications. The MAAMSS0060 is fabricated using MACOM's PHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAMSS0060TR
Product Name Broadband/CATV (75 Ohm) Drop Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details