MAAM37000 -- RF AND WIRELESS - RF AMPLIFIERS
MACOM
RF and Wireless - RF Amplifiers
MAAM37000
Description
AMPLIFIER,LOW_NOISE,
MMIC
Description
AMPLIFIER,LOW_NOISE,
MMIC
Suppliers
AMPLIFIER,LOW_NOISE,
MMIC
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
MAAM37000 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Minimum Gain
|
? to 14 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
400 to 2200 MHz
Minimum Gain
26.1 dB
View Details
4 suppliers
Applications
RF Microwave
Package Type
Surface Mount; 20-QFN (3x4)
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details