Mini-Circuits RF Amplifiers - MAR-3SM MAR-3SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 207719-MAR-3SM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 207719-MAR-3SM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAR-3SM
207719-MAR-3SM
RF Amplifiers - MAR-3SM 207719-MAR-3SM
Manufacturer: Mini-Circuits Win Source Part Number: 207719-MAR-3SM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 207719-MAR-3SM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 207719-MAR-3SM
Product Name RF Amplifiers - MAR-3SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
View Details