ZHL-20W-13SWX+ is a 50Ω high-power amplifier with a built-in RF switch, operating from 20 to 1000 MHz, providing up to 41 dBm output power at 1 dB compression and 50 dBm output third-order intercept point. It features gain of 46 to 55 dB, gain flatness of ±1.8 dB, noise figure of 3.5 dB, and input/output VSWR of 1.7:1 and 2.5:1 respectively. The device operates from a 24 V DC supply drawing 2.8 A and includes automatic shutdown at 100°C case temperature and 29 V DC input. It is housed in a CP1683 case without integrated heatsink or fan, requiring external thermal management to maintain base-plate temperature below 85°C. Dimensions are 120.65 mm × 111.13 mm × 106.17 mm, weighing 290 grams. RF switching is controlled by TTL/CMOS levels, with rise and fall times of 50 µsec and 5 µsec respectively. Operating temperature ranges from -20°C to 65°C.
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω
HPA, 20 - 1000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-20W-13SWX+ | 3157-ZHL-20W-13SWX+-ND |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 28 volts | 24 volts |