MACOM 3BIT Attenuator MAAD-011038-DIE

Description
ATTENUATOR,DIGITAL,7 DB,3BIT,1DB Product overview: MAAD-011038-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011038-DIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,DIGITAL,7 DB,3BIT,1DB Product overview: MAAD-011038-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011038-DIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3BIT Attenuator - 852-MAAD-011038-DIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3BIT Attenuator
852-MAAD-011038-DIE
3BIT Attenuator 852-MAAD-011038-DIE
ATTENUATOR,DIGITAL,7 DB,3BIT,1DB Product overview: MAAD-011038-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011038-DIE can be used for catalog matching and distributor lookup.

ATTENUATOR,DIGITAL,7DB,3BIT,1DB Product overview: MAAD-011038-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011038-DIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MAAD-011038-DIE
RF and Wireless - Attenuators MAAD-011038-DIE
ATTENUATOR,DIGITAL,7 DB,3BIT,1DB

ATTENUATOR,DIGITAL,7DB,3BIT,1DB

Supplier's Site
Attenuators - MAAD-011038-DIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAD-011038-DIE
Attenuators MAAD-011038-DIE
RF Attenuators 7dB 80 GHz ~ 100 GHz 50 Ohms Die

RF Attenuators 7dB 80 GHz ~ 100 GHz 50 Ohms Die

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAD-011038-DIE MAAD-011038-DIE MAAD-011038-DIE
Product Name 3BIT Attenuator RF and Wireless - Attenuators Attenuators
Frequency 80 to 100 GHz 80 to 100 GHz 80 to 100 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details