Mini-Circuits Attenuators FW-9A+

Description
9 DB FIXED ATT, DC - 12000 MHX
Request a Quote Datasheet
Description
9 DB FIXED ATT, DC - 12000 MHX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-9A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-9A+-ND
Attenuators 3157-FW-9A+-ND
9 DB FIXED ATT, DC - 12000 MHX

9 DB FIXED ATT, DC - 12000 MHX

Buy Now Datasheet
Attenuators - FW-9A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-9A+
Attenuators FW-9A+
RF Attenuators 9dB 0 Hz ~ 12 GHz 50 Ohms 1.1W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 12 GHz 50 Ohms 1.1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - FW-9A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-9A+
RF and Wireless - Attenuators FW-9A+
9 DB FIXED ATT, DC - 12000 MHX

9 DB FIXED ATT, DC - 12000 MHX

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-9A+-ND FW-9A+ FW-9A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-RCAT-09+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, No Lead
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details