Skyworks Solutions, Inc. RF Amplifiers - SKY65116-21 SKY65116-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028794-SKY65116-21 Packaging: Reel - TR Frequency: 390MHz to 500MHz Gain: 35dB Noise Figure: 6dB P1dB: 32.5dBm (1.778W) RF Type: GSM, NMT, TETRA, UHF, WLL Family Name: SKY65116 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCM (8.4x8.4) Supply Voltage - Operating: 3.6V Operating Supply Current: 1.3A Alternative Parts (Cross-Reference): RF5189; RF5189TR7; MAAPSS0071; Introduction Date: February 18, 2009 Country of Origin: United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028794-SKY65116-21 Packaging: Reel - TR Frequency: 390MHz to 500MHz Gain: 35dB Noise Figure: 6dB P1dB: 32.5dBm (1.778W) RF Type: GSM, NMT, TETRA, UHF, WLL Family Name: SKY65116 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCM (8.4x8.4) Supply Voltage - Operating: 3.6V Operating Supply Current: 1.3A Alternative Parts (Cross-Reference): RF5189; RF5189TR7; MAAPSS0071; Introduction Date: February 18, 2009 Country of Origin: United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY65116-21 - 028794-SKY65116-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY65116-21
028794-SKY65116-21
RF Amplifiers - SKY65116-21 028794-SKY65116-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028794-SKY65116-21 Packaging: Reel - TR Frequency: 390MHz to 500MHz Gain: 35dB Noise Figure: 6dB P1dB: 32.5dBm (1.778W) RF Type: GSM, NMT, TETRA, UHF, WLL Family Name: SKY65116 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCM (8.4x8.4) Supply Voltage - Operating: 3.6V Operating Supply Current: 1.3A Alternative Parts (Cross-Reference): RF5189; RF5189TR7; MAAPSS0071; Introduction Date: February 18, 2009 Country of Origin: United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028794-SKY65116-21
Packaging: Reel - TR
Frequency: 390MHz to 500MHz
Gain: 35dB
Noise Figure: 6dB
P1dB: 32.5dBm (1.778W)
RF Type: GSM, NMT, TETRA, UHF, WLL
Family Name: SKY65116
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-MCM (8.4x8.4)
Supply Voltage - Operating: 3.6V
Operating Supply Current: 1.3A
Alternative Parts (Cross-Reference): RF5189; RF5189TR7; MAAPSS0071;
Introduction Date: February 18, 2009
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 863-1072-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1072-2-ND
RF Amplifiers 863-1072-2-ND
RF Amplifier IC GSM, NMT, TETRA, UHF, WLL 390MHz ~ 500MHz 12-MCM (8x8)

RF Amplifier IC GSM, NMT, TETRA, UHF, WLL 390MHz ~ 500MHz 12-MCM (8x8)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65116-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65116-21
RF and Wireless - RF Amplifiers SKY65116-21
IC AMP GSM 390MHZ-500MHZ 12MCM

IC AMP GSM 390MHZ-500MHZ 12MCM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 028794-SKY65116-21 863-1072-2-ND SKY65116-21
Product Name RF Amplifiers - SKY65116-21 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; GSM, NMT, TETRA, UHF, WLL
Frequency Range 390 to 500 MHz 390 to 500 MHz 390 to 500 MHz
Minimum Gain 35 dB 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB 35 dB
Noise Figure 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 6000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details