MIXER Product overview: CSM2-10 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CSM2-10 can be used for catalog matching and distributor lookup.
The CSM2-10 is a double balanced mixer, designed for use in the high volume wireless applications. The design utilizes Schottky ring quad diodes and broadBand baluns to attain excellent performance.
RF Mixer IC PCS Down Converter 10MHz ~ 2.8GHz SMD
RF Mixer IC PCS Down Converter 10MHz ~ 2.8GHz SMD
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-CSM2-10 | CSM2-10 | 1465-CSM2-10-ND | CSM2-10 | CSM2-10 |
| Product Name | Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Surface Mount; 3-SMD, No Lead | 3-SMD, No Lead | ||
| Mixer Type | PCS | ||||
| RF | 10 to 2800 MHz | 10 to 2800 MHz | 10 to 2800 MHz | 10 MHz | 10 to 2800 MHz |
| LO Power | +10 dBm | ||||
| Intercept Point (IP3) | 20 dBm |