Qorvo 26 - 44 GHz Double Balanced Mixer CMD181K3

Description
Qorvo's CMD181K3 is a general purpose, double balanced mixer in a leadless 3 x 3 mm air cavity surface mount package. Operating over the RF bandwidth of 26 to 44 GHz, the mixer has very low conversion loss and high isolations to both the RF and IF ports due to the optimized balun structures. The mixer can also be configured as either an image reject mixer or a single sideband upconverter with external hybrids and power splitters. The CMD181K3 is a much smaller alternative to higher cost hybrid mixer assemblies.
Request a Quote Datasheet
Description
Qorvo's CMD181K3 is a general purpose, double balanced mixer in a leadless 3 x 3 mm air cavity surface mount package. Operating over the RF bandwidth of 26 to 44 GHz, the mixer has very low conversion loss and high isolations to both the RF and IF ports due to the optimized balun structures. The mixer can also be configured as either an image reject mixer or a single sideband upconverter with external hybrids and power splitters. The CMD181K3 is a much smaller alternative to higher cost hybrid mixer assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Greensboro, NC, United States
26 - 44 GHz Double Balanced Mixer
CMD181K3
26 - 44 GHz Double Balanced Mixer CMD181K3
Qorvo's CMD181K3 is a general purpose, double balanced mixer in a leadless 3 x 3 mm air cavity surface mount package. Operating over the RF bandwidth of 26 to 44 GHz, the mixer has very low conversion loss and high isolations to both the RF and IF ports due to the optimized balun structures. The mixer can also be configured as either an image reject mixer or a single sideband upconverter with external hybrids and power splitters. The CMD181K3 is a much smaller alternative to higher cost hybrid mixer assemblies.

Qorvo's CMD181K3 is a general purpose, double balanced mixer in a leadless 3 x 3 mm air cavity surface mount package. Operating over the RF bandwidth of 26 to 44 GHz, the mixer has very low conversion loss and high isolations to both the RF and IF ports due to the optimized balun structures. The mixer can also be configured as either an image reject mixer or a single sideband upconverter with external hybrids and power splitters.
The CMD181K3 is a much smaller alternative to higher cost hybrid mixer assemblies.

Supplier's Site Datasheet
RF Mixers - 2312-CMD181K3TR-ND - DigiKey
Thief River Falls, MN, United States
30-45GHZ DB MIXER

30-45GHZ DB MIXER

Buy Now Datasheet
RF Mixers - 2312-CMD181K3CT-ND - DigiKey
Thief River Falls, MN, United States
30-45GHZ DB MIXER

30-45GHZ DB MIXER

Buy Now Datasheet
RF Mixers - 2312-CMD181K3DKR-ND - DigiKey
Thief River Falls, MN, United States
30-45GHZ DB MIXER

30-45GHZ DB MIXER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Mixers RF Mixers
Product Number CMD181K3 2312-CMD181K3TR-ND
Product Name 26 - 44 GHz Double Balanced Mixer RF Mixers
Package Type Surface Mount; QFN Surface Mount; 12-TFQFN Exposed Pad
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
Mixer Type Double Balanced; Double Balanced
RF 26000 to 44000 MHz 26000 to 44000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC - CMD177C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
3 suppliers
RF Mixers - 2312-CMD258C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details
RF Mixers - 2312-CMD257C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details
4 - 8.5 GHz (C, X Band) Fundamental Mixer - CMD251C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 17 dBm
Intercept Point (IP3) 21 dBm
View Details
2 suppliers