The ZHL-1A-S+ is a coaxial medium high power amplifier covering 2 to 500 MHz with a 50 Ω impedance, featuring an SMA female input connector and BNC female output connector. It has a minimum output power at 1 dB compression of +28 dBm, a typical third order intercept point of +38 dBm, and a gain of 16 dB with a flatness of ±1.0 dB. The noise figure is 11.0 dB. It operates from a +24 V DC supply with a current draw of 0.6 A. The device is rated for operation from -20 °C to +65 °C and has an input VSWR of 2.0:1 and output VSWR of 2.0:1. The case style is S32, measuring 95.25 mm × 50.80 mm × 45.72 mm with a weight of 220 grams excluding the heat sink. An open load is not recommended as it may cause damage.
Connectorized SMA, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-1A-S+ | 3157-ZHL-1A-S+-ND |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Frequency Range | 2 to 500 MHz | 2 to 500 MHz |
| Minimum Gain | 16 dB | 16 dB |
| Maximum Gain | 16 dB | 16 dB |