The PMA3-73-1W+ is a GaAs MMIC power amplifier designed for 300 to 7500 MHz applications requiring 1 W output power. It operates from a single +12 V supply, drawing 190 mA, and provides 20.1 dB typical gain, +33.5 dBm saturated output power, +37 dBm output third-order intercept, and a 2.5 dB noise figure. The device is internally matched to 50 Ω and packaged in a 3 × 3 mm 12-lead QFN-style package with an exposed paddle for thermal management. It meets RoHS compliance standards.
The PMA3-73-1W+ is a GaAs MMIC Power Amplifier operating from 300 to 7500 MHz. The amplifier provides 20.1 dB of gain, +33.5 dBm saturated output power, and achieves +37 dBm output IP3, while operating from a single +12 V power supply. In addition, it is internally matched to 50 Ohms and comes in a 3x3 mm 12-Lead QFN-style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
POWER AMP, 300 MHZ TO 7500 MHZ
POWER AMP, 300 MHZ TO 7500 MHZ
POWER AMP, 300 MHZ TO 7500 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-73-1W+ | 3157-PMA3-73-1W+DKR-ND |
| Product Name | SMT MMIC, Power Amplifier, 300 MHz to 7500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Military / Defense | 5G, Radar, VSAT |
| Frequency Range | 300 to 7500 MHz | 300 to 7500 MHz |
| Minimum Gain | 16.4 dB | 19.8 dB |
| Maximum Gain | 21.3 dB | 19.8 dB |