MACOM Attenuator CG30

Description
ATTENUATOR,VOLTAGE CONTROLLED Product overview: CG30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,VOLTAGE CONTROLLED Product overview: CG30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-CG30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-CG30
Attenuator 852-CG30
ATTENUATOR,VOLTAGE CONTROLLED Product overview: CG30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG30 can be used for catalog matching and distributor lookup.

ATTENUATOR,VOLTAGE CONTROLLED Product overview: CG30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-CG30-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-CG30-ND
Attenuators 1465-CG30-ND
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW Module, SMA Connectors

RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW Module, SMA Connectors

Buy Now Datasheet
Attenuators - CG30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CG30
Attenuators CG30
RF Attenuators 50dB 100 MHz ~ 2 GHz 50 Ohms 200mW Module, SMA Connectors

RF Attenuators 50dB 100 MHz ~ 2 GHz 50 Ohms 200mW Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-CG30 1465-CG30-ND CG30
Product Name Attenuator Attenuators Attenuators
Frequency 0.1000 to 2 GHz 0.1000 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details