Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SKY65049-360LF

Description
Win Source Part Number: 1236207-SKY65049-360 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1.7GHz ~ 2.4GHz Gain: 17.5dB Noise Figure: 0.7dB Current - Supply: 65mA P1dB: 17.5dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1267-2,863-1267- 1,SKY65049360LF,863- 1267-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236207-SKY65049-360 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1.7GHz ~ 2.4GHz Gain: 17.5dB Noise Figure: 0.7dB Current - Supply: 65mA P1dB: 17.5dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1267-2,863-1267- 1,SKY65049360LF,863- 1267-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236207-SKY65049-360LF
RF/IF and RFID - RF Amplifiers 1236207-SKY65049-360LF
Win Source Part Number: 1236207-SKY65049-360 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1.7GHz ~ 2.4GHz Gain: 17.5dB Noise Figure: 0.7dB Current - Supply: 65mA P1dB: 17.5dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1267-2,863-1267- 1,SKY65049360LF,863- 1267-6 Product Status: Obsolete

Win Source Part Number: 1236207-SKY65049-360LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2GHz
Frequency: 1.7GHz ~ 2.4GHz
Gain: 17.5dB
Noise Figure: 0.7dB
Current - Supply: 65mA
P1dB: 17.5dBm
RF Type: CDMA, GSM, WCDMA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1267-2,863-1267-1,SKY65049360LF,863-1267-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1236207-SKY65049-360LF
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
4 - 40GHz Broadband, Gain Block Amplifier - ADM-11425PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details