MACOM Attenuator Pads

Description
MACOM's fixed attenuator chips are fabricated using our state of the art thin film metallization and advanced photolithography technology. All devices are available in chip form with a metallized ground connection on the back. This ground is wrapped around on the four corners of the chip so additional ground bonding ribbon is not required. The chips may be attached using conductive epoxy or solder preform. Gold contacts on the input and output pads make assembly, using standard bonding equipment, fast and reliable.
Description
MACOM's fixed attenuator chips are fabricated using our state of the art thin film metallization and advanced photolithography technology. All devices are available in chip form with a metallized ground connection on the back. This ground is wrapped around on the four corners of the chip so additional ground bonding ribbon is not required. The chips may be attached using conductive epoxy or solder preform. Gold contacts on the input and output pads make assembly, using standard bonding equipment, fast and reliable.

Suppliers

Company
Product
Description
Supplier Links
Attenuator Pads -  - MACOM
Lowell, MA, USA
Attenuator Pads
Attenuator Pads
MACOM's fixed attenuator chips are fabricated using our state of the art thin film metallization and advanced photolithography technology. All devices are available in chip form with a metallized ground connection on the back. This ground is wrapped around on the four corners of the chip so additional ground bonding ribbon is not required. The chips may be attached using conductive epoxy or solder preform. Gold contacts on the input and output pads make assembly, using standard bonding equipment, fast and reliable.

MACOM's fixed attenuator chips are fabricated using our state of the art thin film metallization and advanced photolithography technology. All devices are available in chip form with a metallized ground connection on the back. This ground is wrapped around on the four corners of the chip so additional ground bonding ribbon is not required. The chips may be attached using conductive epoxy or solder preform. Gold contacts on the input and output pads make assembly, using standard bonding equipment, fast and reliable.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Attenuators
Product Name Attenuator Pads
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers