Skyworks Solutions, Inc. 50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator SKY12408-321LF

Description
Please note: SKY12408-321LF is being discontinued and is not recommended for new designs. The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12408-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 6 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.
Request a Quote
Description
Please note: SKY12408-321LF is being discontinued and is not recommended for new designs. The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12408-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 6 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Irvine, CA, United States
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator
SKY12408-321LF
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator SKY12408-321LF
Please note: SKY12408-321LF is being discontinued and is not recommended for new designs. The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12408-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 6 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.

Please note: SKY12408-321LF is being discontinued and is not recommended for new designs.

The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package.
The SKY12408-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required.
The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 6 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.

Supplier's Site
Attenuators - SKY12408-321LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12408-321LF
Attenuators SKY12408-321LF
RF Attenuators 6dB 50 MHz ~ 600 MHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 6dB 50 MHz ~ 600 MHz 50 Ohms 12-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SKY12408-321LF SKY12408-321LF
Product Name 50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator Attenuators
Attenuator Type Digital Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - SKY12322-86LF - 064675-SKY12322-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
3 suppliers
50OHM Attenuator - 852-AV101-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - AA116-72 - 169199-AA116-72 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0040 to 2 GHz
View Details
2 suppliers
Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
6 suppliers