RF Power Divider 80MHz ~ 520MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, J-Lead
RF Power Divider 80MHz ~ 520MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, J-Lead
RF Power Divider 80MHz ~ 520MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, J-Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 876242-JS4PS-1+
Features: RF Power Divider 80 MHz ~ 520 MHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-JS4PS-1+TR, 3157-JS4PS-1+CT, 3157-JS4PS-1+DKR
RF PWR DVDR 80MHZ-520MHZ 8SMD Product overview: JS4PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ, 520MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 80MHZ, 520MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JS4PS-1+ can be used for catalog matching and distributor lookup.
RF Power Divider 80 MHz ~ 520 MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, J-Lead
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-JS4PS-1+DKR-ND | JS4PS-1+ | 851-JS4PS-1+ | JS4PS-1+ |
| Product Name | RF Power Dividers/Splitters | RF Power Dividers/Splitters - JS4PS-1+ | 80MHZ 520MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 8-SMD, J-Lead | Tape & Reel (TR) | 8-SMD, J-Lead | |
| Insertion Loss | 0.80 dB | 0.80 dB | 0.80 dB | |
| Isolation | 20.00 dB |