ThermOmegaTech® Hot and Cold Water Mixing Station HCX

Description
Product Description The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired proportion with the outlet temperature clearly displayed on the integrated, easy to read temperature gauge. The HCX Washdown Station is available in stainless steel or brass/bronze construction and can be ordered with our exclusive SmartFlow feature. This thermostatically controlled in-line safety shutoff valve (shown inset) will shut down flow should the outlet exceed the specified shut off temperature. Available shut off temperatures are 125°F, 135°F, 145°F. This unit is not designed for steam service.
Request a Quote Datasheet
Description
Product Description The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired proportion with the outlet temperature clearly displayed on the integrated, easy to read temperature gauge. The HCX Washdown Station is available in stainless steel or brass/bronze construction and can be ordered with our exclusive SmartFlow feature. This thermostatically controlled in-line safety shutoff valve (shown inset) will shut down flow should the outlet exceed the specified shut off temperature. Available shut off temperatures are 125°F, 135°F, 145°F. This unit is not designed for steam service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Warminster, PA, United States
Hot and Cold Water Mixing Station
HCX
Hot and Cold Water Mixing Station HCX
Product Description The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired proportion with the outlet temperature clearly displayed on the integrated, easy to read temperature gauge. The HCX Washdown Station is available in stainless steel or brass/bronze construction and can be ordered with our exclusive SmartFlow feature. This thermostatically controlled in-line safety shutoff valve (shown inset) will shut down flow should the outlet exceed the specified shut off temperature. Available shut off temperatures are 125°F, 135°F, 145°F. This unit is not designed for steam service.

Product Description

The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired proportion with the outlet temperature clearly displayed on the integrated, easy to read temperature gauge.

The HCX Washdown Station is available in stainless steel or brass/bronze construction and can be ordered with our exclusive SmartFlow feature. This thermostatically controlled in-line safety shutoff valve (shown inset) will shut down flow should the outlet exceed the specified shut off temperature. Available shut off temperatures are 125°F, 135°F, 145°F. This unit is not designed for steam service.

Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Fluid Dispensing Equipment
Product Number HCX
Product Name Hot and Cold Water Mixing Station
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details