Lee Co. (The) 360° Ported Single-Coil Solenoid Valve

Description
The 360° Ported Single-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility. In exchange, this valve has a slight reduction in flow capacity when compared with our standard piloting solenoid valve. The MultiSeal technology eliminates the use of O-rings, offering significant space and weight savings. The valve’s innovative coil design provides low power consumption and fast response times. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.14 lbs max
Request a Quote Datasheet
Description
The 360° Ported Single-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility. In exchange, this valve has a slight reduction in flow capacity when compared with our standard piloting solenoid valve. The MultiSeal technology eliminates the use of O-rings, offering significant space and weight savings. The valve’s innovative coil design provides low power consumption and fast response times. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.14 lbs max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Westbrook, CT, USA
360° Ported Single-Coil Solenoid Valve
360° Ported Single-Coil Solenoid Valve
The 360° Ported Single-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility. In exchange, this valve has a slight reduction in flow capacity when compared with our standard piloting solenoid valve. The MultiSeal technology eliminates the use of O-rings, offering significant space and weight savings. The valve’s innovative coil design provides low power consumption and fast response times. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.14 lbs max

The 360° Ported Single-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility. In exchange, this valve has a slight reduction in flow capacity when compared with our standard piloting solenoid valve. The MultiSeal technology eliminates the use of O-rings, offering significant space and weight savings. The valve’s innovative coil design provides low power consumption and fast response times.

Features

  • Lohm Rate: 3500 Lohms max
  • Operating Pressure: 3000 psid
  • Leakage: 1 cc / minute max
  • Weight: 0.14 lbs max
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 360° Ported Single-Coil Solenoid Valve
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Unlock Full Specs
to access all available technical data

Similar Products

855 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
375 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
855 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details
Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details