Jewell Instruments, LLC Ultra-Low Range Accelerometer LSLR

Description
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior noise rejection in high-shock environments. LSLR sensors achieve excellent output stability in ±5V, 0-5V, or 4-20mA outputs and are available with a 6-pin connector, pin-terminals, or flying leads. When compared to similar products on the market today, the main advantages of Jewell’s new sensor are lower output noise, better linear specifications, wider storage temperature range, and a 1µradian resolution. With its precise readings, the LSLR is the perfect solution for many applications. It can serve high precision geophysical and geotechnical operations – including seismic monitoring and civil engineering. It is also ideal for flight testing applications, ultra-low acceleration analysis, robotics, and more. “This is a nice first ultra-low range product offering that meets Jewell’s precision standards and brings customers a solution for their low inertial and seismic applications,” says Brian Ward, Vice President of Sales & Marketing.
Description
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior noise rejection in high-shock environments. LSLR sensors achieve excellent output stability in ±5V, 0-5V, or 4-20mA outputs and are available with a 6-pin connector, pin-terminals, or flying leads. When compared to similar products on the market today, the main advantages of Jewell’s new sensor are lower output noise, better linear specifications, wider storage temperature range, and a 1µradian resolution. With its precise readings, the LSLR is the perfect solution for many applications. It can serve high precision geophysical and geotechnical operations – including seismic monitoring and civil engineering. It is also ideal for flight testing applications, ultra-low acceleration analysis, robotics, and more. “This is a nice first ultra-low range product offering that meets Jewell’s precision standards and brings customers a solution for their low inertial and seismic applications,” says Brian Ward, Vice President of Sales & Marketing.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Range Accelerometer - LSLR - Jewell Instruments, LLC
Manchester, NH, USA
Ultra-Low Range Accelerometer
LSLR
Ultra-Low Range Accelerometer LSLR
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior noise rejection in high-shock environments. LSLR sensors achieve excellent output stability in ±5V, 0-5V, or 4-20mA outputs and are available with a 6-pin connector, pin-terminals, or flying leads. When compared to similar products on the market today, the main advantages of Jewell’s new sensor are lower output noise, better linear specifications, wider storage temperature range, and a 1µradian resolution. With its precise readings, the LSLR is the perfect solution for many applications. It can serve high precision geophysical and geotechnical operations – including seismic monitoring and civil engineering. It is also ideal for flight testing applications, ultra-low acceleration analysis, robotics, and more. “This is a nice first ultra-low range product offering that meets Jewell’s precision standards and brings customers a solution for their low inertial and seismic applications,” says Brian Ward, Vice President of Sales & Marketing.

Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs.

The fluid damped mechanism delivers superior noise rejection in high-shock environments. LSLR sensors achieve excellent output stability in ±5V, 0-5V, or 4-20mA outputs and are available with a 6-pin connector, pin-terminals, or flying leads. When compared to similar products on the market today, the main advantages of Jewell’s new sensor are lower output noise, better linear specifications, wider storage temperature range, and a 1µradian resolution.

With its precise readings, the LSLR is the perfect solution for many applications. It can serve high precision geophysical and geotechnical operations – including seismic monitoring and civil engineering. It is also ideal for flight testing applications, ultra-low acceleration analysis, robotics, and more.

“This is a nice first ultra-low range product offering that meets Jewell’s precision standards and brings customers a solution for their low inertial and seismic applications,” says Brian Ward, Vice President of Sales & Marketing.

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Accelerometers
Product Number LSLR
Product Name Ultra-Low Range Accelerometer
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Temperature (optional feature)
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2401 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details