Silicon Designs, Inc. High-end Inertial & Industrial Surface Mount Accelerometers SDI 1525

Description
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed, surface mounted J-lead LCC-20 ceramic package. An average bias repeatability specification of 5 mg for the Model 1525 means that it was designed to provide the high level, long-term stability required for intensive inertial applications within -40 to +85°C environments, such as backup systems for light-to-medium weight aircraft and helicopters. The Model 1525 also features low-power operation, excellent in-run bias stability, and zero cross-coupling, yet remains relatively insensitive to temperature changes and gradients.
Datasheet
Description
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed, surface mounted J-lead LCC-20 ceramic package. An average bias repeatability specification of 5 mg for the Model 1525 means that it was designed to provide the high level, long-term stability required for intensive inertial applications within -40 to +85°C environments, such as backup systems for light-to-medium weight aircraft and helicopters. The Model 1525 also features low-power operation, excellent in-run bias stability, and zero cross-coupling, yet remains relatively insensitive to temperature changes and gradients.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-end Inertial & Industrial Surface Mount Accelerometers - SDI 1525 - Silicon Designs, Inc.
Kirkland, WA, USA
High-end Inertial & Industrial Surface Mount Accelerometers
SDI 1525
High-end Inertial & Industrial Surface Mount Accelerometers SDI 1525
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed, surface mounted J-lead LCC-20 ceramic package. An average bias repeatability specification of 5 mg for the Model 1525 means that it was designed to provide the high level, long-term stability required for intensive inertial applications within -40 to +85°C environments, such as backup systems for light-to-medium weight aircraft and helicopters. The Model 1525 also features low-power operation, excellent in-run bias stability, and zero cross-coupling, yet remains relatively insensitive to temperature changes and gradients.

The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed, surface mounted J-lead LCC-20 ceramic package. An average bias repeatability specification of 5 mg for the Model 1525 means that it was designed to provide the high level, long-term stability required for intensive inertial applications within -40 to +85°C environments, such as backup systems for light-to-medium weight aircraft and helicopters. The Model 1525 also features low-power operation, excellent in-run bias stability, and zero cross-coupling, yet remains relatively insensitive to temperature changes and gradients.

Supplier's Site Datasheet

Technical Specifications

  Silicon Designs, Inc.
Product Category Accelerometers
Product Number SDI 1525
Product Name High-end Inertial & Industrial Surface Mount Accelerometers
Sensor Technology MEMS
Device Category Sensor / Transducer; SMA Chip
Sensor Outputs Acceleration
Sensor Mounting Surface Mount
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Specialty +5V Accelerometers - SDI 2012 & 2422 - Silicon Designs, Inc.
Specs
Measurement Axes Single; Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Hermetic Specialty +5v Accelerometers - SDI 2422H - Silicon Designs, Inc.
Specs
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers - SDI 2460 & 2466 - Silicon Designs, Inc.
Specs
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Surface Mount Accelerometers - SDI 1521 - Silicon Designs, Inc.
Specs
Sensor Technology MEMS
Device Category Sensor / Transducer; SMA Chip
Sensor Outputs Acceleration
View Details