Luminus, Inc. LED White Lighting SST-40-WCS-F50-N4652

Description
LED Lighting SST-40-W White, Cool 6500K 2.75V 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting SST-40-W White, Cool 6500K 2.75V 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SST-40-WCS-F50-N4652-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SST-40-WCS-F50-N4652-ND
LED White Lighting SST-40-WCS-F50-N4652-ND
LED Lighting SST-40-W White, Cool 6500K 2.75V 700mA 120° 2020 (5050 Metric)

LED Lighting SST-40-W White, Cool 6500K 2.75V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SST-40-WCS-F50-N4652
High Power LEDs - White SST-40-WCS-F50-N4652
High Power LEDs - White Cool White LED

High Power LEDs - White Cool White LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SST-40-WCS-F50-N4652-ND SST-40-WCS-F50-N4652
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Circular high-brightness LED lamp - SLI-560YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers