Broadcom Inc. High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle ALMD-CB3E-SU002

Description
The Avago ALMD-CB3E-SU002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet
Description
The Avago ALMD-CB3E-SU002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle
ALMD-CB3E-SU002
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle ALMD-CB3E-SU002
The Avago ALMD-CB3E-SU002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-CB3E-SU002 is a high brightness surface-mount (SMT) round tinted blue LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
LED Indication - Discrete - 516-ALMD-CB3E-SU002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CB3E-SU002TR-ND
LED Indication - Discrete 516-ALMD-CB3E-SU002TR-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CB3E-SU002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CB3E-SU002CT-ND
LED Indication - Discrete 516-ALMD-CB3E-SU002CT-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CB3E-SU002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CB3E-SU002DKR-ND
LED Indication - Discrete 516-ALMD-CB3E-SU002DKR-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Led, Blue, 4.2Cd, 470Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom - 40AJ6202 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 4.2Cd, 470Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
40AJ6202
Led, Blue, 4.2Cd, 470Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom 40AJ6202
LED, BLUE, 4.2CD, 470NM, 4.2MM X 4.2MM ROHS COMPLIANT: YES

LED, BLUE, 4.2CD, 470NM, 4.2MM X 4.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-CB3E-SU002 516-ALMD-CB3E-SU002TR-ND 40AJ6202
Product Name High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle LED Indication - Discrete Led, Blue, 4.2Cd, 470Nm, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
LED Package: Round InGaN 4-SMD, Gull Wing
LED Type Blue Blue
Peak Wavelength 464 nm (4640 Å) 464 nm (4640 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CF03-GK7M1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
View Details