Luminus, Inc. High Power LEDs - Single Colour SST-10-UV-B130-E365-00

Description
High Power LEDs - Single Colour UV LED 365-370nm 720mW Flux
Datasheet
Description
High Power LEDs - Single Colour UV LED 365-370nm 720mW Flux
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
SST-10-UV-B130-E365-00
High Power LEDs - Single Colour SST-10-UV-B130-E365-00
High Power LEDs - Single Colour UV LED 365-370nm 720mW Flux

High Power LEDs - Single Colour UV LED 365-370nm 720mW Flux

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SST-10-UV-B130-E365-00
Product Name High Power LEDs - Single Colour
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-2790EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers