Broadcom Inc. Auto Focus Auxiliary Flash LED ASMT-FJ70-AFJ00

Description
ASMT-FJ70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design. This Auto Focus Auxiliary Flash LED utilizes Aluminum Indium Gallium Phosphate (AlInGaP) material technology which has a very high luminous efficiency, capable of producing very bright light over a wide range of drive currents. The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc. This environmental friendly, orange SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.
Description
ASMT-FJ70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design. This Auto Focus Auxiliary Flash LED utilizes Aluminum Indium Gallium Phosphate (AlInGaP) material technology which has a very high luminous efficiency, capable of producing very bright light over a wide range of drive currents. The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc. This environmental friendly, orange SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.

Suppliers

Company
Product
Description
Supplier Links
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
San Jose, CA, USA
Auto Focus Auxiliary Flash LED
ASMT-FJ70-AFJ00
Auto Focus Auxiliary Flash LED ASMT-FJ70-AFJ00
ASMT-FJ70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design. This Auto Focus Auxiliary Flash LED utilizes Aluminum Indium Gallium Phosphate (AlInGaP) material technology which has a very high luminous efficiency, capable of producing very bright light over a wide range of drive currents. The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc. This environmental friendly, orange SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.

ASMT-FJ70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow compact end application design.
This Auto Focus Auxiliary Flash LED utilizes Aluminum Indium Gallium Phosphate (AlInGaP) material technology which has a very high luminous efficiency, capable of producing very bright light over a wide range of drive currents.
The narrow angle package is designed for applications that require long distance illumination with a narrow beam pattern such as auxiliary flash for auto-focus functions in digital still cameras etc.
This environmental friendly, orange SMT Lamp is shipped in tape and reel packaging in order to facilitate pick and place operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-FJ70-AFJ00
Product Name Auto Focus Auxiliary Flash LED
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Visible Emitter - MTE6052PT-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Pigtail Metal Can Domed
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 6 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details