Luminus, Inc. LED White Lighting MP-5050-6100-40-80

Description
LED Lighting MP-5050 Horticulture White, Neutral 4000K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Neutral 4000K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1353-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1353-2-ND
LED White Lighting 1214-1353-2-ND
LED Lighting MP-5050 Horticulture White, Neutral 4000K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Neutral 4000K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-6100-40-80
High Power LEDs - White MP-5050-6100-40-80
High Power LEDs - White White LED 4000K CCT

High Power LEDs - White White LED 4000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1353-2-ND MP-5050-6100-40-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details