Luminus, Inc. LED White Lighting MP-5050-6100-30-80

Description
LED Lighting MP-5050 Horticulture White, Warm 3000K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Warm 3000K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1352-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1352-1-ND
LED White Lighting 1214-1352-1-ND
LED Lighting MP-5050 Horticulture White, Warm 3000K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Warm 3000K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1352-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1352-2-ND
LED White Lighting 1214-1352-2-ND
LED Lighting MP-5050 Horticulture White, Warm 3000K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Warm 3000K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-6100-30-80
High Power LEDs - White MP-5050-6100-30-80
High Power LEDs - White White LED 3000K CCT

High Power LEDs - White White LED 3000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1352-1-ND MP-5050-6100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1269-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details