SunLED Company, LLC LED Indication - Discrete XZDGK81FS

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1269-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1269-2-ND
LED Indication - Discrete 1497-1269-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1269-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1269-1-ND
LED Indication - Discrete 1497-1269-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1269-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1269-6-ND
LED Indication - Discrete 1497-1269-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1269-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGMERKK172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 632 nm (5150 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details