OSRAM Opto Semiconductors High Power LEDs - White GW CS8PM1.EM-LRLT-A333-1

Description
High Power LEDs - White White 5000K OSLON SSL 80
Datasheet
Description
High Power LEDs - White White 5000K OSLON SSL 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
GW CS8PM1.EM-LRLT-A333-1
High Power LEDs - White GW CS8PM1.EM-LRLT-A333-1
High Power LEDs - White White 5000K OSLON SSL 80

High Power LEDs - White White 5000K OSLON SSL 80

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number GW CS8PM1.EM-LRLT-A333-1
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers