Luminus, Inc. LED White Lighting MP-3030-21C2-30-90

Description
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-21C2-30-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-21C2-30-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-21C2-30-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Warm 3000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-21C2-30-90
High Power LEDs - White MP-3030-21C2-30-90
High Power LEDs - White White 3000K 90CRI 3030 Mid Power LED

High Power LEDs - White White 3000K 90CRI 3030 Mid Power LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-MP-3030-21C2-30-90TR-ND MP-3030-21C2-30-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details