Luminus, Inc. LED White Lighting MP-3030-110H-35-80

Description
LED Lighting MP-3030 Horticulture White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1577-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1577-1-ND
LED White Lighting 1214-1577-1-ND
LED Lighting MP-3030 Horticulture White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1577-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1577-2-ND
LED White Lighting 1214-1577-2-ND
LED Lighting MP-3030 Horticulture White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-110H-35-80
High Power LEDs - White MP-3030-110H-35-80
High Power LEDs - White 3500K 80 CRI 30 LUMENS AT 65mA

High Power LEDs - White 3500K 80 CRI 30 LUMENS AT 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1577-1-ND MP-3030-110H-35-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 846-SLI-570U2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK74WTR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details