SunLED Company, LLC LED Indication - Discrete XZM2CYK74W

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2CYK74WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK74WTR-ND
LED Indication - Discrete 1497-XZM2CYK74WTR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK74WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK74WDKR-ND
LED Indication - Discrete 1497-XZM2CYK74WDKR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK74WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK74WCT-ND
LED Indication - Discrete 1497-XZM2CYK74WCT-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2CYK74WTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1460-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details