Luminus, Inc. LED White Lighting MP-2016-1100-30-80

Description
LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1211-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1211-2-ND
LED White Lighting 1214-1211-2-ND
LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1211-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1211-6-ND
LED White Lighting 1214-1211-6-ND
LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1211-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1211-1-ND
LED White Lighting 1214-1211-1-ND
LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 3000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-30-80
High Power LEDs - White MP-2016-1100-30-80
High Power LEDs - White Mid-Power Warm White 3000K 80 CRI

High Power LEDs - White Mid-Power Warm White 3000K 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1211-2-ND MP-2016-1100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7D2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details