Lumex Instruments Standard LEDs - Through Hole SSL-LX30FT14SID

Description
Standard LEDs - Through Hole Red 636nm 100mcd T-3mm Diff Flat Top
Datasheet
Description
Standard LEDs - Through Hole Red 636nm 100mcd T-3mm Diff Flat Top
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX30FT14SID
Standard LEDs - Through Hole SSL-LX30FT14SID
Standard LEDs - Through Hole Red 636nm 100mcd T-3mm Diff Flat Top

Standard LEDs - Through Hole Red 636nm 100mcd T-3mm Diff Flat Top

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX30FT14SID
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details