Lumenite Control Technology, Inc. Controllers - Liquid, Level LASC-DM-201-24VDC

Description
Liquid Level Controller Conductive Liquid Level 24VDC DIN Rail
Description
Liquid Level Controller Conductive Liquid Level 24VDC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The LASC-DM-201-24VDC is a microprocessor-based liquid level controller designed for conductive liquids. It operates at a voltage of 24VDC and features an auto-sensitivity function that optimizes sensitivity without the need for manual adjustments via potentiometers. The device is suitable for DIN rail mounting and is housed in a thermoplastic enclosure, ensuring durability and ease of installation. It includes an SPDT relay, allowing for single-level on/off control or two-level emptying and filling operations. The product is certified and approved under CULUS-508 and CSA standards, and it meets CULUS-353 criteria, providing assurance of its safety and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The LASC-DM-201-24VDC is a microprocessor-based liquid level controller designed for conductive liquids. It operates at a voltage of 24VDC and features an auto-sensitivity function that optimizes sensitivity without the need for manual adjustments via potentiometers. The device is suitable for DIN rail mounting and is housed in a thermoplastic enclosure, ensuring durability and ease of installation. It includes an SPDT relay, allowing for single-level on/off control or two-level emptying and filling operations. The product is certified and approved under CULUS-508 and CSA standards, and it meets CULUS-353 criteria, providing assurance of its safety and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Liquid, Level - LASC-DM-201-24VDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Liquid, Level
LASC-DM-201-24VDC
Controllers - Liquid, Level LASC-DM-201-24VDC
Liquid Level Controller Conductive Liquid Level 24VDC DIN Rail

Liquid Level Controller Conductive Liquid Level 24VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Level Sensors
Product Number LASC-DM-201-24VDC
Product Name Controllers - Liquid, Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details