Arjay Engineering Level Detection Probe 2882-LS

Description
Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence. Features and Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted and 316SS parts Capacitance technology responds to all product types HF capacitance technology does not require routine cleaning Easy calibration and control set-up Hazardous Location Use Available Component Certifications may be suitable to your application. Consult Arjay for assistance. 2880 Electrical Safety UL, CSA, or IEC 61010 Housing UL/FM/CSA Class 1, Group B,C,D; Class II, Group E,F,G Probe CSA Class 1, Group C,D The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-LS. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-LS control panel: CSA Div 1, Class 1, Groups A,B,C,D
Request a Quote
Description
Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence. Features and Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted and 316SS parts Capacitance technology responds to all product types HF capacitance technology does not require routine cleaning Easy calibration and control set-up Hazardous Location Use Available Component Certifications may be suitable to your application. Consult Arjay for assistance. 2880 Electrical Safety UL, CSA, or IEC 61010 Housing UL/FM/CSA Class 1, Group B,C,D; Class II, Group E,F,G Probe CSA Class 1, Group C,D The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-LS. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-LS control panel: CSA Div 1, Class 1, Groups A,B,C,D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Detection Probe - 2882-LS - Arjay Engineering
Oakville, Ontario, Canada
Level Detection Probe
2882-LS
Level Detection Probe 2882-LS
Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence. Features and Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted and 316SS parts Capacitance technology responds to all product types HF capacitance technology does not require routine cleaning Easy calibration and control set-up Hazardous Location Use Available Component Certifications may be suitable to your application. Consult Arjay for assistance. 2880 Electrical Safety UL, CSA, or IEC 61010 Housing UL/FM/CSA Class 1, Group B,C,D; Class II, Group E,F,G Probe CSA Class 1, Group C,D The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-LS. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-LS control panel: CSA Div 1, Class 1, Groups A,B,C,D

Reliable level alarm and control of liquids and solids

As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays.

Each relay includes full differential control to allow the relay to activate and de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence.

Features and Benefits

  • No moving parts
  • Electronics is integral to the probe
  • High corrosion resistant Teflon and stainless steel wetted and 316SS parts
  • Capacitance technology responds to all product types
  • HF capacitance technology does not require routine cleaning
  • Easy calibration and control set-up

Hazardous Location Use

Available Component Certifications may be suitable to your application. Consult Arjay for assistance.

2880 Electrical Safety UL, CSA, or IEC 61010
Housing UL/FM/CSA
Class 1, Group B,C,D;
Class II, Group E,F,G
Probe CSA Class 1, Group C,D

The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-LS. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-LS control panel: CSA Div 1, Class 1, Groups A,B,C,D

Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Level Sensors
Product Number 2882-LS
Product Name Level Detection Probe
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogCurrent
Maximum Operating Pressure 1500 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details