Dexter Research Center, Inc. Thin Film Based Thermopile Detector 1SC

Description
Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements. Applications: Excellent for non-contact temperature measurement. Benefit: Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.
Request a Quote
Description
Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements. Applications: Excellent for non-contact temperature measurement. Benefit: Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter, MI, USA
Thin Film Based Thermopile Detector
1SC
Thin Film Based Thermopile Detector 1SC
Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements. Applications: Excellent for non-contact temperature measurement. Benefit: Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.

Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is achieved through the integration of two additional half-sized thermopile elements. Internal aperture is standard and precisely defines active area for applications with FOV and/or spot size requirements.
Applications: Excellent for non-contact temperature measurement.
Benefit: Thermal compensation with increase in noise and a time constant of 48ms in Argon encapsulation gas.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number 1SC
Product Name Thin Film Based Thermopile Detector
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Silicon Based Thermopile Detector - ST120 Dual - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Silicon Based Thermopile Detector - ST120 TO-5 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details