Micro-Epsilon Group Robust Miniature Pyrometer thermoMETER SE-SF15

Description
The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in the cable, the space required is minimized. In addition, the detection point and evaluation are locally decoupled so that the sensor delivers precise measurement values even in environments with high temperatures and under harsh conditions. The sensor, controller and connection cable of the thermoMETER SE are already pre-assembled. The connection is direct and quick via the open cable ends. Optionally, the system can be operated via a USB adapter and set using the sensorTOOL software.
Request a Quote Datasheet
Description
The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in the cable, the space required is minimized. In addition, the detection point and evaluation are locally decoupled so that the sensor delivers precise measurement values even in environments with high temperatures and under harsh conditions. The sensor, controller and connection cable of the thermoMETER SE are already pre-assembled. The connection is direct and quick via the open cable ends. Optionally, the system can be operated via a USB adapter and set using the sensorTOOL software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Ortenburg, Germany
Robust Miniature Pyrometer
thermoMETER SE-SF15
Robust Miniature Pyrometer thermoMETER SE-SF15
The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in the cable, the space required is minimized. In addition, the detection point and evaluation are locally decoupled so that the sensor delivers precise measurement values even in environments with high temperatures and under harsh conditions. The sensor, controller and connection cable of the thermoMETER SE are already pre-assembled. The connection is direct and quick via the open cable ends. Optionally, the system can be operated via a USB adapter and set using the sensorTOOL software.

The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in the cable, the space required is minimized. In addition, the detection point and evaluation are locally decoupled so that the sensor delivers precise measurement values even in environments with high temperatures and under harsh conditions. The sensor, controller and connection cable of the thermoMETER SE are already pre-assembled. The connection is direct and quick via the open cable ends. Optionally, the system can be operated via a USB adapter and set using the sensorTOOL software.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Noncontact Infrared Temperature Sensors
Product Number thermoMETER SE-SF15
Product Name Robust Miniature Pyrometer
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Response Time 20 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1832 F (-50 to 1000 C)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details