TE Connectivity Thermopile Infrared Sensors G-TPMO-025

Description
Dimensions Height (MM) : 24 Thermopile Infrared Sensor Length : 25 MM  [.984 INCH ] Width (MM) : 35 Other Ambient Temperature Range (DEGF) : 14 - 185 Field of View X x Y (DEG) : 5 Optics : Silicon Lens Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Blank Silicon Model Number : TSEV01S01C05 Thermopile Infrared Sensor Type : Digital Infrared Thermometer Module Usage Conditions Ambient Temperature Range (DEGC) : -10 - 85 Target T_Object Range (DEGC) : 0 - 300
Request a Quote
Description
Dimensions Height (MM) : 24 Thermopile Infrared Sensor Length : 25 MM  [.984 INCH ] Width (MM) : 35 Other Ambient Temperature Range (DEGF) : 14 - 185 Field of View X x Y (DEG) : 5 Optics : Silicon Lens Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Blank Silicon Model Number : TSEV01S01C05 Thermopile Infrared Sensor Type : Digital Infrared Thermometer Module Usage Conditions Ambient Temperature Range (DEGC) : -10 - 85 Target T_Object Range (DEGC) : 0 - 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermopile Infrared Sensors - G-TPMO-025 - TE Connectivity
Berwyn, PA, United States
Thermopile Infrared Sensors
G-TPMO-025
Thermopile Infrared Sensors G-TPMO-025
Dimensions Height (MM) : 24 Thermopile Infrared Sensor Length : 25 MM  [.984 INCH ] Width (MM) : 35 Other Ambient Temperature Range (DEGF) : 14 - 185 Field of View X x Y (DEG) : 5 Optics : Silicon Lens Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Blank Silicon Model Number : TSEV01S01C05 Thermopile Infrared Sensor Type : Digital Infrared Thermometer Module Usage Conditions Ambient Temperature Range (DEGC) : -10 - 85 Target T_Object Range (DEGC) : 0 - 300

Dimensions


  • Height (MM) : 24
  • Thermopile Infrared Sensor Length : 25 MM  [.984 INCH ]
  • Width (MM) : 35

Other


  • Ambient Temperature Range (DEGF) : 14 - 185
  • Field of View X x Y (DEG) : 5
  • Optics : Silicon Lens

Packaging Features


  • Thermopile Infrared Sensor Package : TO-5

Product Type Features


  • Filter Type : Blank Silicon
  • Model Number : TSEV01S01C05
  • Thermopile Infrared Sensor Type : Digital Infrared Thermometer Module

Usage Conditions


  • Ambient Temperature Range (DEGC) : -10 - 85
  • Target T_Object Range (DEGC) : 0 - 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Noncontact Infrared Temperature Sensors
Product Number G-TPMO-025
Product Name Thermopile Infrared Sensors
Category Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Thermopile Infrared Digital Sensors - G-TPMO-023 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range 32 to 572 F (0 to 300 C)
View Details
Thermopile Infrared Digital Sensors - G-TPSY-002 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range 32 to 572 F (0 to 300 C)
View Details
Thermopile Infrared Sensors - 10213286-00 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Sensors - 10205977-00 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details