Air Innovations LLC HEPAir Cleanroom HVAC System

Description
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. HEPAir Cleanroom HVAC systems features and capabilities: Operate independently of large, central systems Can control positive and negative pressure Are ideal where point-of-use control is required Available with many factory-installed options such as close temperature tolerances, alarms and controls Designed to match to most existing fan/filter units Available in 115,208-230V, 60 Hz; 220-240V, 50Hz Designed for once-through or recirculating applications Designed to allow field connections from multiple sides A “do-it-yourself” solution for when the cost of outside consultants and contractors is prohibitive The ability to easily relocate or modify the space at a later date
Request a Quote Datasheet
Description
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. HEPAir Cleanroom HVAC systems features and capabilities: Operate independently of large, central systems Can control positive and negative pressure Are ideal where point-of-use control is required Available with many factory-installed options such as close temperature tolerances, alarms and controls Designed to match to most existing fan/filter units Available in 115,208-230V, 60 Hz; 220-240V, 50Hz Designed for once-through or recirculating applications Designed to allow field connections from multiple sides A “do-it-yourself” solution for when the cost of outside consultants and contractors is prohibitive The ability to easily relocate or modify the space at a later date
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
North Syracuse, NY, United States
HEPAir Cleanroom HVAC System
HEPAir Cleanroom HVAC System
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. HEPAir Cleanroom HVAC systems features and capabilities: Operate independently of large, central systems Can control positive and negative pressure Are ideal where point-of-use control is required Available with many factory-installed options such as close temperature tolerances, alarms and controls Designed to match to most existing fan/filter units Available in 115,208-230V, 60 Hz; 220-240V, 50Hz Designed for once-through or recirculating applications Designed to allow field connections from multiple sides A “do-it-yourself” solution for when the cost of outside consultants and contractors is prohibitive The ability to easily relocate or modify the space at a later date

HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators.

HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system.

HEPAir Cleanroom HVAC systems features and capabilities:

  • Operate independently of large, central systems
  • Can control positive and negative pressure
  • Are ideal where point-of-use control is required
  • Available with many factory-installed options such as close temperature tolerances, alarms and controls
  • Designed to match to most existing fan/filter units
  • Available in 115,208-230V, 60 Hz; 220-240V, 50Hz
  • Designed for once-through or recirculating applications
  • Designed to allow field connections from multiple sides
  • A “do-it-yourself” solution for when the cost of outside consultants and contractors is prohibitive
  • The ability to easily relocate or modify the space at a later date
Supplier's Site Datasheet

Technical Specifications

  Air Innovations LLC
Product Category Air Conditioners
Product Name HEPAir Cleanroom HVAC System
Type Central;  Precision Cooling
Unlock Full Specs
to access all available technical data

Similar Products

MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details