PCE Instruments / PCE Americas Inc. Surface Testing - Gloss Meter PCE-GM 60Plus

Description
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.
Request a Quote
Description
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Testing - Gloss Meter - PCE-GM 60Plus - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Surface Testing - Gloss Meter
PCE-GM 60Plus
Surface Testing - Gloss Meter PCE-GM 60Plus
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.

PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements.
The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-GM 60Plus
Product Name Surface Testing - Gloss Meter
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
User Interface Digital
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-IGM 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Colorimeter - PCE-CSM 7 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-PGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details