RS Components, Ltd. Extractor Fans 272772

Description
Vent-Axia TX12WL Extractor Fan
Request a Quote
Description
Vent-Axia TX12WL Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 272772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
272772
Extractor Fans 272772
Vent-Axia TX12WL Extractor Fan

Vent-Axia TX12WL Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 272772
Product Name Extractor Fans
Fan / Blower Diameter 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Extractor Fans - 272160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 12.2 inch (310 mm)
Air Flow Rate 232 SCFM (395 m³/hr)
View Details
Extractor Fans - 456617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 10 SCFM (16.5 m³/hr)
View Details