LORD MicroStrain Sensing Systems Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits DEMOD-DC®

Description
Carrier Amplifier-Oscillator /Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits. Overview The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power, ground and analog out, and the DEMOD-DC® outputs a buffered, high-frequency response voltage proportional to linear position. During the manufacturing process the analog output voltage is digitally trimmed, ensuring that every DVRT®’s offset and gain values match one another. The DEMOD-DC® provides internal power regulation and reverse polarity protection, and will operate with a wide range of input voltages. Operating from a DC power supply, the DEMOD-DC® Miniature In-line Signal Conditioner filters incoming transients from the power supply, and supplies a sine wave excitation to the DVRT®. This excitation is used to measure minute impedance changes of the sensing elements. Precision demodulator components provide rectification and differential amplification. Digital trimming ensures conformity from sensor to sensor. The analog output is filtered and buffered to provide clean, high level signals. The DEMOD-DC® is recommended for use with all standard LORD MicroStrain® DVRT® where a lower cost and smaller size signal conditioner is required. If the sensor is expected to be exposed to thermal gradients across its sensing coils (its body), the temperature compensated DEMOD-DVRT® -TC is recommended. Additionally, if the LORD MicroStrain® DVRT® has been customized and built with one coil, the DEMOD-DVRT® -TC is again recommended. Typically, a DEMOD-DC® is ordered with a specific LORD MicroStrain® DVRT® and sold as a pair. The pair is calibrated together at the factory and delivered with a common calibration certificate. This ‘paired’ calibration ensures accurate performance in the user’s hands. The certificate provides several output calculations including Linear Fit, Multi-Segment Fit and Polynomial Fit. Features and Benefits Ease of Implementation out-of-the-box use with all standard LORD MicroStrain® DVRT® sensors miniature body for embedded and space restricted applications identical performance between units for quick scaling High Performance high dynamic range for difficult measurements ready for use with LORD MicroStrain® wireless sensor network
Datasheet
Description
Carrier Amplifier-Oscillator /Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits. Overview The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power, ground and analog out, and the DEMOD-DC® outputs a buffered, high-frequency response voltage proportional to linear position. During the manufacturing process the analog output voltage is digitally trimmed, ensuring that every DVRT®’s offset and gain values match one another. The DEMOD-DC® provides internal power regulation and reverse polarity protection, and will operate with a wide range of input voltages. Operating from a DC power supply, the DEMOD-DC® Miniature In-line Signal Conditioner filters incoming transients from the power supply, and supplies a sine wave excitation to the DVRT®. This excitation is used to measure minute impedance changes of the sensing elements. Precision demodulator components provide rectification and differential amplification. Digital trimming ensures conformity from sensor to sensor. The analog output is filtered and buffered to provide clean, high level signals. The DEMOD-DC® is recommended for use with all standard LORD MicroStrain® DVRT® where a lower cost and smaller size signal conditioner is required. If the sensor is expected to be exposed to thermal gradients across its sensing coils (its body), the temperature compensated DEMOD-DVRT® -TC is recommended. Additionally, if the LORD MicroStrain® DVRT® has been customized and built with one coil, the DEMOD-DVRT® -TC is again recommended. Typically, a DEMOD-DC® is ordered with a specific LORD MicroStrain® DVRT® and sold as a pair. The pair is calibrated together at the factory and delivered with a common calibration certificate. This ‘paired’ calibration ensures accurate performance in the user’s hands. The certificate provides several output calculations including Linear Fit, Multi-Segment Fit and Polynomial Fit. Features and Benefits Ease of Implementation out-of-the-box use with all standard LORD MicroStrain® DVRT® sensors miniature body for embedded and space restricted applications identical performance between units for quick scaling High Performance high dynamic range for difficult measurements ready for use with LORD MicroStrain® wireless sensor network
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits - DEMOD-DC® - LORD MicroStrain Sensing Systems
Williston, VT, USA
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits
DEMOD-DC®
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits DEMOD-DC®
Carrier Amplifier-Oscillator /Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits. Overview The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power, ground and analog out, and the DEMOD-DC® outputs a buffered, high-frequency response voltage proportional to linear position. During the manufacturing process the analog output voltage is digitally trimmed, ensuring that every DVRT®’s offset and gain values match one another. The DEMOD-DC® provides internal power regulation and reverse polarity protection, and will operate with a wide range of input voltages. Operating from a DC power supply, the DEMOD-DC® Miniature In-line Signal Conditioner filters incoming transients from the power supply, and supplies a sine wave excitation to the DVRT®. This excitation is used to measure minute impedance changes of the sensing elements. Precision demodulator components provide rectification and differential amplification. Digital trimming ensures conformity from sensor to sensor. The analog output is filtered and buffered to provide clean, high level signals. The DEMOD-DC® is recommended for use with all standard LORD MicroStrain® DVRT® where a lower cost and smaller size signal conditioner is required. If the sensor is expected to be exposed to thermal gradients across its sensing coils (its body), the temperature compensated DEMOD-DVRT® -TC is recommended. Additionally, if the LORD MicroStrain® DVRT® has been customized and built with one coil, the DEMOD-DVRT® -TC is again recommended. Typically, a DEMOD-DC® is ordered with a specific LORD MicroStrain® DVRT® and sold as a pair. The pair is calibrated together at the factory and delivered with a common calibration certificate. This ‘paired’ calibration ensures accurate performance in the user’s hands. The certificate provides several output calculations including Linear Fit, Multi-Segment Fit and Polynomial Fit. Features and Benefits Ease of Implementation out-of-the-box use with all standard LORD MicroStrain® DVRT® sensors miniature body for embedded and space restricted applications identical performance between units for quick scaling High Performance high dynamic range for difficult measurements ready for use with LORD MicroStrain® wireless sensor network

Carrier Amplifier-Oscillator/Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits.

Overview

The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power, ground and analog out, and the DEMOD-DC® outputs a buffered, high-frequency response voltage proportional to linear position. During the manufacturing process the analog output voltage is digitally trimmed, ensuring that every DVRT®’s offset and gain values match one another. The DEMOD-DC® provides internal power regulation and reverse polarity protection, and will operate with a wide range of input voltages.

Operating from a DC power supply, the DEMOD-DC® Miniature In-line Signal Conditioner filters incoming transients from the power supply, and supplies a sine wave excitation to the DVRT®. This excitation is used to measure minute impedance changes of the sensing elements. Precision demodulator components provide rectification and differential amplification. Digital trimming ensures conformity from sensor to sensor. The analog output is filtered and buffered to provide clean, high level signals.

The DEMOD-DC® is recommended for use with all standard LORD MicroStrain® DVRT® where a lower cost and smaller size signal conditioner is required. If the sensor is expected to be exposed to thermal gradients across its sensing coils (its body), the temperature compensated DEMOD-DVRT® -TC is recommended. Additionally, if the LORD MicroStrain® DVRT® has been customized and built with one coil, the DEMOD-DVRT® -TC is again recommended.

Typically, a DEMOD-DC® is ordered with a specific LORD MicroStrain® DVRT® and sold as a pair. The pair is calibrated together at the factory and delivered with a common calibration certificate. This ‘paired’ calibration ensures accurate performance in the user’s hands. The certificate provides several output calculations including Linear Fit, Multi-Segment Fit and Polynomial Fit.

Features and Benefits

Ease of Implementation

  • out-of-the-box use with all standard LORD MicroStrain® DVRT® sensors
  • miniature body for embedded and space restricted applications
  • identical performance between units for quick scaling

High Performance

  • high dynamic range for difficult measurements
  • ready for use with LORD MicroStrain® wireless sensor network
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Signal Conditioners
Product Number DEMOD-DC®
Product Name Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output
User Interface None
Filter / Amplifier Filter
Application General Lab & Industrial; Medical / Biomedical
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Isolators - Digital Isolators - 1243956-SI8440BB-C-IS1 - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers