LMI Technologies Snapshot Sensor Gocator 3109

Description
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocator s are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS
Description
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocator s are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS

Suppliers

Company
Product
Description
Supplier Links
Snapshot Sensor - Gocator 3109 - LMI Technologies
Burnaby, British Columbia, Canada
Snapshot Sensor
Gocator 3109
Snapshot Sensor Gocator 3109
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocator s are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS

The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Linear Position Sensors
Product Number Gocator 3109
Product Name Snapshot Sensor
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details