LMI Technologies Profile Sensors Gocator 2140

Description
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER
Description
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2140 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2140
Profile Sensors Gocator 2140
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesensors, the Gocator 2100 series lets you solve complicatedinspection problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Linear Position Sensors
Product Number Gocator 2140
Product Name Profile Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details