Cirrus Logic, Inc. 24.576MHz Dsp CS47028C-CQZ

Description
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47028C-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47028C-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47028C-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47028C-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24.576MHz Dsp
698-CS47028C-CQZ
24.576MHz Dsp 698-CS47028C-CQZ
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47028C-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47028C-CQZ can be used for catalog matching and distributor lookup.

Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47028C-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47028C-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1053333-CS47028C-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1053333-CS47028C-CQZ
Win Source Part Number: 1053333-CS47028C-CQZ Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: CS470xx Type: Fixed Point Voltage - I/O: 3.30V Package: Bulk Standard Package: 90 Mounting: SMD (SMT) Interface: I2C, SPI Clock Rate: 150MHz On-Chip RAM: 128kB Voltage - Core: 1.80V Package / Case: 100-LQFP Exposed Pad Supplier Device Package: 100-LQFP-EP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cirrus Logic Inc. Other Names: -598-1656,CS47028B-C QZ,598-1656,CS47028B -CQZ-ND,CS47028C-CQZ -ND Base Product Number: CS47028

Win Source Part Number: 1053333-CS47028C-CQZ
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: CS470xx
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Bulk
Standard Package: 90
Mounting: SMD (SMT)
Interface: I2C, SPI
Clock Rate: 150MHz
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: 100-LQFP-EP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cirrus Logic Inc.
Other Names: -598-1656,CS47028B-CQZ,598-1656,CS47028B-CQZ-ND,CS47028C-CQZ-ND
Base Product Number: CS47028

Buy Now Datasheet
DSP (Digital Signal Processors) - 598-1656-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-1656-ND
DSP (Digital Signal Processors) 598-1656-ND
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - CS47028C-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS47028C-CQZ
DSP (Digital Signal Processors) CS47028C-CQZ
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - CS47028C-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS47028C-CQZ
Embedded - DSP (Digital Signal Processors) CS47028C-CQZ
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47028C-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS47028C-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS47028C-CQZ
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-CS47028C-CQZ 1053333-CS47028C-CQZ 598-1656-ND CS47028C-CQZ CS47028C-CQZ CS47028C-CQZ
Product Name 24.576MHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Interface Type I2C, SPI I²C; SPI; I2C, SPI I²C; SPI I²C; SPI; I²C, SPI I²C; SPI; I²C, SPI 100-LQFP Exposed Pad
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2103KP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-DMVA2ZCEDR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details
DSP (Digital Signal Processors) - CS495202-CQZR - Quarktwin Technology Ltd.
Specs
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers