C&K Components Tactile Switches - YT1063550FPLFS YT1063550FPLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106099-YT1063550FPL FS Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 3 N Mechanical Life: 100 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): KMS233GPLFG; KMS231GLFS; KSR231GLFSYT1063550F P LFS; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Throw Configuration: SPST
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106099-YT1063550FPL FS Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 3 N Mechanical Life: 100 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): KMS233GPLFG; KMS231GLFS; KSR231GLFSYT1063550F P LFS; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - YT1063550FPLFS - 1106099-YT1063550FPLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - YT1063550FPLFS
1106099-YT1063550FPLFS
Tactile Switches - YT1063550FPLFS 1106099-YT1063550FPLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106099-YT1063550FPL FS Termination: Gull Wing Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 3 N Mechanical Life: 100 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): KMS233GPLFG; KMS231GLFS; KSR231GLFSYT1063550F P LFS; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106099-YT1063550FPLFS
Termination: Gull Wing
Termination: SMD/SMT
Mounting: SMD (SMT)
Operating Force: 3 N
Mechanical Life: 100 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KMS233GPLFG; KMS231GLFS; KSR231GLFSYT1063550FP LFS;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1106099-YT1063550FPLFS
Product Name Tactile Switches - YT1063550FPLFS
Min. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers