Miniature Light Touch Pushbutton
Pushbutton Switch SPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
Manufacturer: NKK Switches
Win Source Part Number: 773638-EB2011G
Series: EB
Packaging: Bulk
Type: Standard
Termination Style: Solder Lug
Operating Temperature Range: -10°C ~ 70°C
Features: Epoxy Sealed Terminals
Current Rating: 0.4VA (AC/DC)
Voltage Rating - AC: 28V
Voltage Rating - DC: 28V
Mounting: Panel Mount, Rear
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Family Name: EB
Categories: Switches
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) .4VA SOLDER LUG
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | Win Source Electronics | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011G | EB2011G-ND | EB2011G | 773638-EB2011G | 2300-EB2011G | EB2011G | EB2011G |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches - EB2011G | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals |