Advantech Thermocouple Input Module; Current Rating Advantech ADAM-5018P-AE

Description
THERMOCOUPLE INPUT MODULE; Current Rating:-; Features:Independent Input Range; No. of Channels:7Channels RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE INPUT MODULE; Current Rating:-; Features:Independent Input Range; No. of Channels:7Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Input Module; Current Rating Advantech - 05R1849 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Input Module; Current Rating Advantech
05R1849
Thermocouple Input Module; Current Rating Advantech 05R1849
THERMOCOUPLE INPUT MODULE; Current Rating:-; Features:Independent Input Range; No. of Channels:7Channels RoHS Compliant: Yes

THERMOCOUPLE INPUT MODULE; Current Rating:-; Features:Independent Input Range; No. of Channels:7Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 05R1849
Product Name Thermocouple Input Module; Current Rating Advantech
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
 - 7128196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Surface
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details