Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses TSM250-130F-RA-2

Description
PTC RESET FUSE 60V 130MA 4SMD
Description
PTC RESET FUSE 60V 130MA 4SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
TSM250-130F-RA-2
Circuit Protection - PTC Resettable Fuses TSM250-130F-RA-2
PTC RESET FUSE 60V 130MA 4SMD

PTC RESET FUSE 60V 130MA 4SMD

Supplier's Site
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse - 39AH9627 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse
39AH9627
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse 39AH9627
PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse - 39AH9628 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse
39AH9628
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse 39AH9628
PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number TSM250-130F-RA-2 39AH9627
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002625020 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details